TE Connectivity 1SET152002R0000
- 收藏
- 对比
1SET152002R0000
2460-1SET152002R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Pin, Tab Width 2.92 mm [.115 in], Tab Thickness .79 mm [.031 in], 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size
1最小包装量--
1SET152002R0000详情
TE Connectivity 1SET152002R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET152002R0000
TE Internal Description
WPF025-V
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Pin
Tab Widthu2009
2.92u2009mmu2009[u2009.115u2009inu2009]
Tab Thicknessu2009
.79u2009mmu2009[u2009.031u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009(mm)
3 – 4.9, 4.9
Accepts Wire Insulation Diameter Rangeu2009(in)
.118 – .192, .192
Wire Sizeu2009(AWG)
16 – 14
1SET152002R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。