TE Connectivity 1SET152003R0000
- 收藏
- 对比
1SET152003R0000
2460-1SET152003R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Pin, Tab Width 4.19 mm [.165 in], Tab Thickness 1.02 mm [.04 in], 12 – 10 AWG Wire Size, 2.62 – 6.63 mm² Wire Size
1最小包装量--
1SET152003R0000详情
TE Connectivity 1SET152003R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
12 – 10
Accepts Wire Insulation Diameter Rangeu2009(in)
.149 – .251, .252
Accepts Wire Insulation Diameter Rangeu2009(mm)
3.8 – 6.4, 6.4
Tab Thicknessu2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Tab Widthu2009
4.19u2009mmu2009[u2009.165u2009inu2009]
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Pin
TE Internal Description
WPF060-V
TE Internal #
1SET152003R0000
1SET152003R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。