TE Connectivity 1SET161001R0000
- 收藏
- 对比
1SET161001R0000
2460-1SET161001R0000
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Tab, 20 – 17 AWG Wire Size, .5 – 1 mm² Wire Size, 992 – 1980 CMA Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass
1最小包装量--
1SET161001R0000详情
TE Connectivity 1SET161001R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET161001R0000
TE Internal Description
FOT007-635-N
Quick Disconnect Terminal Typeu2009
Tab
Wire Sizeu2009(AWG)
20 – 17
Wire Sizeu2009(mm²)
.5 – 1
Wire Sizeu2009(CMA)
992 – 1980
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
额定功率
100 mW
电阻器类型
High Reliability, MIL-PRF-55182
电阻公差
1
1SET161001R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。