TE Connectivity 1SET161006R0000
- 收藏
- 对比
1SET161006R0000
2460-1SET161006R0000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 22 – 10 AWG Wire Size, .33 – 6 mm² Wire Size, Splice Capacity 1, Brass, Length 53.16 mm [2.093 in], Loose Piece, Fully Insulated
1最小包装量--
1SET161006R0000详情
TE Connectivity 1SET161006R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Materialu2009
Brass
Splice Capacityu2009
1
Sealableu2009
无
Wire Sizeu2009(mm²)
.33 – 6
Wire Sizeu2009(AWG)
22 – 10
TE Internal Description
SPT-635-V-R2
TE Internal #
1SET161006R0000
额定功率
125 mW
电阻器类型
High Reliability, MIL-PRF-55182
电阻公差
0.1
1SET161006R0000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。