TE Connectivity 1SET162008R0000
- 收藏
- 对比
1SET162008R0000
2460-1SET162008R0000
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, Mating Tab Width .25 in [6.35 mm], Flag
1最小包装量--
1SET162008R0000详情
TE Connectivity 1SET162008R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET162008R0000
TE Internal Description
FOF025-635-N
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.04 – 2.62
Wire Sizeu2009(CMA)
2050 – 5180
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
1SET162008R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。