TE Connectivity 1SET162014R0000
- 收藏
- 对比
1SET162014R0000
2460-1SET162014R0000
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 18 AWG Wire Size, .26 – .96 mm² Wire Size, 509 – 1900 CMA Wire Size, Mating Tab Width .187 in [4.75 mm], Straight
1最小包装量--
1SET162014R0000详情
TE Connectivity 1SET162014R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET162014R0000
TE Internal Description
FO007-480-N
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
22 – 18
Wire Sizeu2009(mm²)
.26 – .96
Wire Sizeu2009(CMA)
509 – 1900
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
1SET162014R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。