TE Connectivity 1SET162026R0000
- 收藏
- 对比
1SET162026R0000
2460-1SET162026R0000
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 26 – 24 AWG Wire Size, .12 – .2 mm² Wire Size, 238 – 475 CMA Wire Size, Mating Tab Width .11 in [2.79 mm], Straight
1最小包装量--
1SET162026R0000详情
TE Connectivity 1SET162026R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET162026R0000
Mating Tab Widthu2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Wire Sizeu2009(CMA)
238 – 475
Wire Sizeu2009(mm²)
.12 – .2
Wire Sizeu2009(AWG)
26 – 24
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
FO002-280-N
1SET162026R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。