TE Connectivity 1SET163001R0000
- 收藏
- 对比
1SET163001R0000
2460-1SET163001R0000
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Knife Disconnects, Tin, Wire Insulation Support, 22 – 16 AWG Wire Size, .26 – 1.65 mm² Wire Size, .51 – 3.26 kcmil Wire Size, Loose Piece
1最小包装量--
1SET163001R0000详情
TE Connectivity 1SET163001R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET163001R0000
TE Internal Description
KD015-N
Body Plating Materialu2009
Tin
Wire Insulation Supportu2009
With
Accepts Wire Insulation Diameter (Max)u2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.26 – 1.65
1SET163001R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。