TE Connectivity 1SET212003R0000
- 收藏
- 对比
1SET212003R0000
2460-1SET212003R0000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 16 – 18 AWG / 12 – 14 AWG Wire Size, 4 – 2.5 mm² / 1.5 – .75 mm² Wire Size, Sealable, Splice Capacity 2, End Feed
1最小包装量--
1SET212003R0000详情
TE Connectivity 1SET212003R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET212003R0000
TE Internal Description
ISW40-15-L
Wire Sizeu2009(AWG)
12 – 14, 16 – 18
Wire Sizeu2009(mm²)
1.5 – .75, 4 – 2.5
Sealableu2009
有
Splice Capacityu2009
2
Splice Featuresu2009
End Feed
1SET212003R0000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。