TE Connectivity 1SET310435R0000
- 收藏
- 对比
1SET310435R0000
2460-1SET310435R0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 8 Position, Sealable, Wire & Cable, Signal, PBT, A Polarization Code, Polyamide 66 GF25, M12 Connector
--最小包装量--
1SET310435R0000详情
TE Connectivity 1SET310435R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET310435R0000
TE Internal Description
M12-FR-8CON-PG9-MU
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
8
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
2
1SET310435R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。