TE Connectivity 1SET310453R0000
- 收藏
- 对比
1SET310453R0000
2460-1SET310453R0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 5 Position, Sealable, Wire & Cable, Signal, Nickel, Copper Alloy, A Polarization Code, M12 Connector
--最小包装量--
1SET310453R0000详情
TE Connectivity 1SET310453R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
4
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Wire
TE Internal Description
M12-FR-5CON-PG9-SHU
TE Internal #
1SET310453R0000
1SET310453R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。