TE Connectivity 1SET310859R0000
- 收藏
- 对比
1SET310859R0000
2460-1SET310859R0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 8 Position, Sealable, Wire & Cable, Signal, Reverse Gender, Nickel, Copper Alloy, M12 Connector
--最小包装量--
1SET310859R0000详情
TE Connectivity 1SET310859R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
2
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Panel
TE Internal Description
M12-MB-8CON-PG9-LAU
TE Internal #
1SET310859R0000
1SET310859R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。