TE Connectivity 1SET311027R0000
- 收藏
- 对比
1SET311027R0000
2460-1SET311027R0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 5 Position, Sealable, Panel Mount, Nickel, Brass, B Polarization Code, Polyamide GF, M12 Connector
1最小包装量--
1SET311027R0000详情
TE Connectivity 1SET311027R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reverse Genderu2009
无
Connector Mounting Typeu2009
面板安装
Sealableu2009
有
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
TE Internal Description
M12B-FRS-5CON-M12-LPSU
TE Internal #
1SET311027R0000
1SET311027R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。