TE Connectivity 1SET311110R0000
- 收藏
- 对比
1SET311110R0000
2460-1SET311110R0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 4 Position, Sealable, Wire & Cable, Signal, Reverse Gender, Nickel, Copper Alloy, M12 Connector
1最小包装量--
1SET311110R0000详情
TE Connectivity 1SET311110R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
4
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
4
TE Internal Description
M12-FF-4CON-PG9-0.2LAU
TE Internal #
1SET311110R0000
1SET311110R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。