TE Connectivity 1SET311218R0000
- 收藏
- 对比
1SET311218R0000
2460-1SET311218R0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Board, 8 Position, Sealable, Wire & Cable, Signal, Reverse Gender, Nickel, Zinc Alloy, M12 Connector
1最小包装量--
1SET311218R0000详情
TE Connectivity 1SET311218R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
1
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Board
TE Internal Description
M12X-FF-8CON-M16-LAU
TE Internal #
1SET311218R0000
1SET311218R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。