TE Connectivity 1SET312475R0000
- 收藏
- 对比
1SET312475R0000
2460-1SET312475R0000
电缆组件
--
大陆
立即发货

M8 Pigtail Cable Assembly, 3 Position, 5 m, Sensor/Actuator, Code A, M8 Socket, Shielded, Single Ended, PA66 25GF
1最小包装量--
1SET312475R0000详情
TE Connectivity 1SET312475R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
3
Keying Codeu2009
A
Connector Type (End A)u2009
M8 Socket
Cable Assembly Typeu2009
M8 Pigtail
TE Internal #
1SET312475R0000
TE Internal Description
M8-FS-3P-PUR-5.0-SH
M8/M12 Application Typeu2009
Sensor/Actuator
1SET312475R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。