TE Connectivity 1SET312566R0000
- 收藏
- 对比
1SET312566R0000
2460-1SET312566R0000
电缆组件
--
大陆
立即发货

M8 Cable Assembly, 4 Position, 5 m, Sensor/Actuator, Code A, M8 Plug, M8 Socket, Shielded, Double Ended, GF Nylon
--最小包装量--
1SET312566R0000详情
TE Connectivity 1SET312566R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End B)u2009
M8 Socket
Connector Type (End A)u2009
M8 Plug
Keying Codeu2009
A
Number of Positionsu2009
4
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
M8-MS-4P-M8-FR-PUR-5.0-SH
TE Internal #
1SET312566R0000
1SET312566R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。