TE Connectivity 1SET312999R0000
- 收藏
- 对比
1SET312999R0000
2460-1SET312999R0000
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 5 Position, 3 m, Sensor/Actuator, Code A, M12 Socket, Single Ended, GF Nylon
1最小包装量--
1SET312999R0000详情
TE Connectivity 1SET312999R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET312999R0000
TE Internal Description
M12-FS-5P-PUR-3.0
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
5
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Socket
Cable Assembly Typeu2009
M12 Pigtail
1SET312999R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。