TE Connectivity 1SET315140R0000
- 收藏
- 对比
1SET315140R0000
2460-1SET315140R0000
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 5 Position, 1 m, Industrial Fieldbus, DeviceNet, Code A, M12 Plug, M12 Socket, Shielded, Double Ended, PA66 25GF
1最小包装量--
1SET315140R0000详情
TE Connectivity 1SET315140R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
A
Number of Positionsu2009
5
Industrial Protocolsu2009
DeviceNet
M8/M12 Application Typeu2009
Industrial Fieldbus
TE Internal Description
M12A5-MS-FR-PVC-1.0M
TE Internal #
1SET315140R0000
1SET315140R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。