TE Connectivity 1SET411109R0000
- 收藏
- 对比
1SET411109R0000
2460-1SET411109R0000
线槽,走线系统 - 附件
--
大陆
立即发货

Wiring Duct, Low Smoke Halogen Free, Height 80 mm [3.15 in], Length 2000 mm [78.74 in], Width 60 mm [2.362 in], -25 – 90 °C [-13 – 194 °F]
1最小包装量--
1SET411109R0000详情
TE Connectivity 1SET411109R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET411109R0000
TE Internal Description
WD-1-DH-GR6080
Wiring Duct Product Typeu2009
Wiring Duct
Wiring Duct & Accessory Materialu2009
Low Smoke Halogen Free
Product Heightu2009
80u2009mmu2009[u20093.15u2009inu2009]
Product Lengthu2009
2000u2009mmu2009[u200978.74u2009inu2009]
Product Widthu2009
60u2009mmu2009[u20092.362u2009inu2009]
1SET411109R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。