TE Connectivity 1SET411404R0000
- 收藏
- 对比
1SET411404R0000
2460-1SET411404R0000
线槽,走线系统 - 附件
--
大陆
立即发货

Cable Holder, Height .55 in [14 mm], Length 1.06 in [27 mm], Width 89.1 mm [3.51 in]
1最小包装量--
1SET411404R0000详情
TE Connectivity 1SET411404R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET411404R0000
TE Internal Description
WD-1-TL-0004
Wiring Duct Product Typeu2009
电缆支架
Product Heightu2009
14u2009mmu2009[u2009.55u2009inu2009]
Product Lengthu2009
27u2009mmu2009[u20091.06u2009inu2009]
Product Widthu2009
89.1u2009mmu2009[u20093.51u2009inu2009]
Packaging Quantityu2009
10
1SET411404R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。