TE Connectivity 1SET511181R0000
- 收藏
- 对比
1SET511181R0000
2460-1SET511181R0000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 03 Marker Size, White, Straight Cut, E Printed Marking, Black, Polyoxymethylene
1最小包装量--
1SET511181R0000详情
TE Connectivity 1SET511181R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
White
Compatible Cable Diameter Rangeu2009
1.9 – 2.6u2009mmu2009[u2009.075 – .102u2009inu2009]
Marker Sizeu2009
STD 03
Marker Styleu2009
Snap-On
TE Internal Description
SO-Marker-03-300-E-WH
TE Internal #
1SET511181R0000
1SET511181R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。