TE Connectivity 1SET511216R0000
- 收藏
- 对比
1SET511216R0000
2460-1SET511216R0000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 03 Marker Size, White, Straight Cut, 9 Printed Marking, Black, Polyoxymethylene
1最小包装量--
1SET511216R0000详情
TE Connectivity 1SET511216R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
型芯材料
Ferrite
TE Internal #
1SET511216R0000
TE Internal Description
SO-Marker-03-300-9-WH
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 03
Compatible Cable Diameter Rangeu2009
1.9 – 2.6u2009mmu2009[u2009.075 – .102u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
电感容差
15
产品长度
13.72 mm
产品宽度
6.35
1SET511216R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。