TE Connectivity 1SET512026R0000
- 收藏
- 对比
1SET512026R0000
2460-1SET512026R0000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Tie-On, 65 Marker Size, White, Straight Cut, O Printed Marking, Width 6 mm [.23 in], Black, Flexible PVC
1最小包装量--
1SET512026R0000详情
TE Connectivity 1SET512026R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
White
Compatible Cable Diameter Rangeu2009
4.2 – 7u2009mmu2009[u2009.165 – .276u2009inu2009]
Marker Sizeu2009
65
Marker Styleu2009
Tie-On
TE Internal Description
CTO-Marker-0-100-O-WH
TE Internal #
1SET512026R0000
1SET512026R0000拓展信息







哦! 它是空的。