TE Connectivity 1SET512170R0000
- 收藏
- 对比
1SET512170R0000
2460-1SET512170R0000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Tie-On, 65 Marker Size, Black, Width 65 mm [2.55 in], Flexible PVC
1最小包装量--
1SET512170R0000详情
TE Connectivity 1SET512170R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Widthu2009
65u2009mmu2009[u20092.55u2009inu2009]
Primary Product Coloru2009
Black
Compatible Cable Diameter Rangeu2009
4.2 – 7u2009mmu2009[u2009.165 – .276u2009inu2009]
Marker Sizeu2009
65
Marker Styleu2009
Tie-On
TE Internal Description
CTO-Carrier-500-7
TE Internal #
1SET512170R0000
1SET512170R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。