TE Connectivity 1SET530111R0000
- 收藏
- 对比
1SET530111R0000
2460-1SET530111R0000
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height 2.25 in [57.2 mm], Green, Clear Vinyl, Label Thickness 100 Micron
1最小包装量--
1SET530111R0000详情
TE Connectivity 1SET530111R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET530111R0000
TE Internal Description
SBPE12-1925-GN-3
Label Typeu2009
Wire & Cable Identification
Label Styleu2009
Self-Laminating
Label Adhesive Typeu2009
永久性丙烯酸树脂
UL Listedu2009
无
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
1SET530111R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。