TE Connectivity 1SET530204R0000
- 收藏
- 对比
1SET530204R0000
2460-1SET530204R0000
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 30 mm [1.181 in], Label Height .346 in [8.8 mm], White, Gloss, Polyester, Label Thickness 862 Micron
1最小包装量--
1SET530204R0000详情
TE Connectivity 1SET530204R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
30u2009mmu2009[u20091.181u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
Compressible Polyolefine Foam Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Electrical Cabinet Identification
TE Internal Description
PLE-030008-WH-1
TE Internal #
1SET530204R0000
1SET530204R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。