TE Connectivity 1SET530206R0000
- 收藏
- 对比
1SET530206R0000
2460-1SET530206R0000
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 35 mm [1.378 in], Label Height .709 in [18 mm], Metalized Silver, Matte, Polyester, Label Thickness 860 Micron
1最小包装量--
1SET530206R0000详情
TE Connectivity 1SET530206R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
35u2009mmu2009[u20091.378u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
Compressible Polyolefine Foam Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Electrical Cabinet Identification
TE Internal Description
PLE-035018-GY-0.625
TE Internal #
1SET530206R0000
1SET530206R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。