TE Connectivity 1SNA105031R1400
- 收藏
- 对比
1SNA105031R1400
2460-1SNA105031R1400
集成电路(IC)
--
大陆
立即发货

Terminal, M4/6 Terminal, 6 mm Spacing, 0.5 to 0.8 N-m, DIN Rail Mount, Screw Clamp, -55 to 110 deg C, Polyamide, Black, 1.75 in L x 0.238 in W x 2.18
--最小包装量--
1SNA105031R1400详情
TE Connectivity 1SNA105031R1400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SNA105031R1400
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.68
Rad Hardened
无
包装
Box
子类别
接线板
Reach合规守则
compliant
端子和接线板类型
模块化接线端子
产品类别
DIN 导轨接线板
1SNA105031R1400拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。