TE Connectivity 1SNA113689R2400
- 收藏
- 对比
1SNA113689R2400
2460-1SNA113689R2400
集成电路(IC)
--
大陆
立即发货

TE Connectivity 1SNA113689R2400 Gray type ECP26. Gray type ECP26, insulating partition. Additional Description: TEC -1SNA113689R2400 ECP26 PARTITION 011368924. Catalog Description: Gray type ECP26, insulating partition.
1最小包装量--
1SNA113689R2400详情
TE Connectivity 1SNA113689R2400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SNA113689R2400
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
接线端子附件
装配项目名称
板材项目
二手的
M35/26.AF, M35/26.F, M35/26.FF
1SNA113689R2400拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。