TE Connectivity 1SNA115229R2000
- 收藏
- 对比
1SNA115229R2000
2460-1SNA115229R2000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Disconnect, Spring Loaded Screw Clamp Terminal Block, Gray & Orange, Product Spacing .236 in [6 mm], 2 Position
1最小包装量--
1SNA115229R2000详情
TE Connectivity 1SNA115229R2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Gray & Orange
TE Internal #
1SNA115229R2000
TE Internal Description
M4/6.SNTS
Block Functionu2009
Disconnect
Modular Terminal Block Product Typeu2009
Spring Loaded Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
10
Rated Cross Sectionu2009(mm²)
4
1SNA115229R2000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。