TE Connectivity 1SNA115262R2100
- 收藏
- 对比
1SNA115262R2100
2460-1SNA115262R2100
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Stud Terminal Block, White, Product Spacing .492 in [12.5 mm], 2 Position, Signal, DIN Rail, 800 VAC
1最小包装量--
1SNA115262R2100详情
TE Connectivity 1SNA115262R2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
White
Rated Cross Sectionu2009(mm²)
6
Rated Cross Sectionu2009(AWG)
8
Modular Terminal Block Product Typeu2009
Stud Terminal Block
Block Functionu2009
Feed-Through
TE Internal Description
M6/12.FF
TE Internal #
1SNA115262R2100
1SNA115262R2100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。