TE Connectivity 1SNA115537R0500
- 收藏
- 对比
1SNA115537R0500
2460-1SNA115537R0500
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Screw Clamp Terminal Block, Gray, Product Spacing .235 in [6 mm], 6 Position, Screw Terminal, Signal, DIN Rail, ENTRELEC SNA
1最小包装量--
1SNA115537R0500详情
TE Connectivity 1SNA115537R0500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA115537R0500
TE Internal Description
D2.5/6.DL
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Primary Product Coloru2009
Gray
Product Spacingu2009
6u2009mmu2009[u2009.235u2009inu2009]
Number of Positionsu2009
6
Termination Method to Wire & Cableu2009
螺旋端子
1SNA115537R0500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。