TE Connectivity 1SNA116540R2500
- 收藏
- 对比
1SNA116540R2500
2460-1SNA116540R2500
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 4 Pole, Black, Product Spacing .31 in [8 mm], Power, ENTRELEC SNA
1最小包装量--
1SNA116540R2500详情
TE Connectivity 1SNA116540R2500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA116540R2500
TE Internal Description
PC8-4
Conducting Accessory Typeu2009
跳杆
Number of Polesu2009
4
Primary Product Coloru2009
Black
Product Spacingu2009
8u2009mmu2009[u2009.31u2009inu2009]
Contact Current Rating (Max)u2009(A)
50
1SNA116540R2500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。