TE Connectivity 1SNA165111R1400
- 收藏
- 对比
1SNA165111R1400
2460-1SNA165111R1400
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Ground, Screw Clamp Terminal Block, Green, Product Spacing .629 in [16 mm], 2 Position, Screw Terminal, Signal, ENTRELEC SNA
1最小包装量--
1SNA165111R1400详情
TE Connectivity 1SNA165111R1400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Green
Rated Cross Sectionu2009(mm²)
35
Rated Cross Sectionu2009(AWG)
0
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Block Functionu2009
Ground
Alias #
016511114
TE Internal Description
M35/16.P
TE Internal #
1SNA165111R1400
1SNA165111R1400拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。