TE Connectivity 1SNA195219R2700
- 收藏
- 对比
1SNA195219R2700
2460-1SNA195219R2700
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Beige, Product Spacing .314 in [8 mm], 2 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA195219R2700详情
TE Connectivity 1SNA195219R2700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Beige
Rated Cross Sectionu2009(mm²)
6
Rated Cross Sectionu2009(AWG)
8
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Block Functionu2009
Feed-Through
TE Internal Description
M6/8.3
TE Internal #
1SNA195219R2700
1SNA195219R2700拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。