TE Connectivity 1SNA195657R2600
- 收藏
- 对比
1SNA195657R2600
2460-1SNA195657R2600
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Fuse, Screw Clamp Terminal Block, Beige, Product Spacing .315 in [8 mm], 4 Position, Screw Terminal, Signal, ENTRELEC SNA
1最小包装量--
1SNA195657R2600详情
TE Connectivity 1SNA195657R2600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA195657R2600
TE Internal Description
M4/8.SF.V0
Block Functionu2009
Fuse
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Primary Product Coloru2009
Beige
Rated Cross Sectionu2009(mm²)
4
Rated Cross Sectionu2009(AWG)
10
1SNA195657R2600拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。