TE Connectivity 1SNA195686R1400
- 收藏
- 对比
1SNA195686R1400
2460-1SNA195686R1400
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Disconnect, Screw Clamp Terminal Block, Beige, Product Spacing .235 in [6 mm], 2 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA195686R1400详情
TE Connectivity 1SNA195686R1400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA195686R1400
TE Internal Description
M4/6.SNB
Block Functionu2009
Disconnect
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
10
Rated Cross Sectionu2009(mm²)
4
Primary Product Coloru2009
Beige
1SNA195686R1400拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。