TE Connectivity 1SNA199420R2100
- 收藏
- 对比
1SNA199420R2100
2460-1SNA199420R2100
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Mounting & Retention Accessories, End Stop, Length .68 in [17.5 mm], DIN Rail, -67 – 221 °F [-55 – 105 °C]
1最小包装量--
1SNA199420R2100详情
TE Connectivity 1SNA199420R2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA199420R2100
TE Internal Description
BADRL
Mounting & Retention Accessory Typeu2009
终点站
Product Lengthu2009
17.5u2009mmu2009[u2009.68u2009inu2009]
Connector Mounting Typeu2009
DIN Rail
Operating Temperature Rangeu2009
-55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009]
1SNA199420R2100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。