TE Connectivity 1SNA205738R1100
- 收藏
- 对比
1SNA205738R1100
2460-1SNA205738R1100
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 10 Pole, Product Spacing .157 in [4 mm], Power, ENTRELEC Miniblocks
1最小包装量--
1SNA205738R1100详情
TE Connectivity 1SNA205738R1100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA205738R1100
TE Internal Description
BJM4
Conducting Accessory Typeu2009
跳杆
Number of Polesu2009
10
Product Spacingu2009
4u2009mmu2009[u2009.157u2009inu2009]
Contact Current Rating (Max)u2009(A)
17.5
Circuit Applicationu2009
Power
1SNA205738R1100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。