TE Connectivity 1SNA206538R0200
- 收藏
- 对比
1SNA206538R0200
2460-1SNA206538R0200
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Disconnect, Screw Clamp Terminal Block, Gray, Product Spacing .235 in [6 mm], 2 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA206538R0200详情
TE Connectivity 1SNA206538R0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA206538R0200
TE Internal Description
M4/6.SNBT
Block Functionu2009
Disconnect
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
10
Rated Cross Sectionu2009(mm²)
4
Primary Product Coloru2009
Gray
1SNA206538R0200拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。