TE Connectivity 1SNA229163R0000
- 收藏
- 对比
1SNA229163R0000
2460-1SNA229163R0000
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Marking Accessories, Marker Card, N (x100) Mark Details, White, Horizontal, UL 94V-2
1最小包装量--
1SNA229163R0000详情
TE Connectivity 1SNA229163R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
UL Flammability Ratingu2009
UL 94V-2
Product Orientationu2009
Horizontal
Primary Product Coloru2009
White
Pre-Printed Mark Detailsu2009
N (x100)
Marking Product Typeu2009
标记卡
TE Internal Description
RC410 N (X100) HORIZONTAL
TE Internal #
1SNA229163R0000
Voltage, Rating
250 V
1SNA229163R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。