TE Connectivity 1SNA234600R1000
- 收藏
- 对比
1SNA234600R1000
2460-1SNA234600R1000
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Marking Accessories, Marker Card, Blank Mark Details, White, -58 – 248 °F [-30 – 120 °C], UL 94V-0, ENTRELEC HTP600
1最小包装量--
1SNA234600R1000详情
TE Connectivity 1SNA234600R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RC810TT
TE Internal #
1SNA234600R1000
Marking Product Typeu2009
标记卡
Pre-Printed Mark Detailsu2009
Blank
Primary Product Coloru2009
White
UL Flammability Ratingu2009
UL 94V-0
Operating Temperature Rangeu2009
-30 – 120u2009°Cu2009[u2009-58 – 248u2009°Fu2009]
1SNA234600R1000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。