TE Connectivity 1SNA356102R0300
- 收藏
- 对比
1SNA356102R0300
2460-1SNA356102R0300
集成电路(IC)
--
大陆
立即发货

Conn Distribution Terminal Block 2 POS Spring Clamp DIN Rail Box
1最小包装量--
1SNA356102R0300详情
TE Connectivity 1SNA356102R0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SNA356102R0300
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.72
Number of Contact Rows
2
Contact Pitch (mm)
Not Required(mm)
Termination Method
SPRING CLAMP
Mounting Styles
Din-Rail
Rad Hardened
无
包装
Box
Reach合规守则
compliant
接头数量
2(POS)
房屋颜色
Blue
端子和接线板类型
模块化接线端子
1SNA356102R0300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。