TE Connectivity 1SNF516021R0000
- 收藏
- 对比
1SNF516021R0000
2460-1SNF516021R0000
端子块 - 配件
--
大陆
立即发货

Power Distribution Blocks, Single Pole, 1 Pole, 120 A / 150 A Current Rating (UL), Wire-to-Panel, 2 Position, Wire & Cable, Power, DIN Rail
1最小包装量--
1SNF516021R0000详情
TE Connectivity 1SNF516021R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNF516021R0000
TE Internal Description
CBS50-2P...
Number of Polesu2009
1
Circuit Configurationu2009
单极
Current Rating (IEC)u2009(A)
150
Current Rating (UL)u2009(A)
120, 150
Connector Systemu2009
Wire-to-Panel
1SNF516021R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。