TE Connectivity 1SNK805758R0000
- 收藏
- 对比
1SNK805758R0000
2460-1SNK805758R0000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Female Plug, Gray, Product Spacing .205 in [5.2 mm], Wire-to-Bus Bar, 1 Position, 5.2 mm [.205 in] Centerline, Crimp
1最小包装量--
1SNK805758R0000详情
TE Connectivity 1SNK805758R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Spacingu2009
5.2u2009mmu2009[u2009.205u2009inu2009]
Primary Product Coloru2009
Gray
Rated Cross Sectionu2009(mm²)
2.5
Rated Cross Sectionu2009(AWG)
12
Modular Terminal Block Product Typeu2009
母插头
TE Internal Description
CD-D3000
TE Internal #
1SNK805758R0000
1SNK805758R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。