TE Connectivity 1SNL316010R0000
- 收藏
- 对比
1SNL316010R0000
2460-1SNL316010R0000
端子块 - 配件
--
大陆
立即发货

Power Distribution Blocks, Single Pole, 1 Pole, 160 A Current Rating (UL), 8 Position, Wire & Cable, Power, DIN Rail, -55 – 110 °C [-67 – 230 °F]
1最小包装量--
1SNL316010R0000详情
TE Connectivity 1SNL316010R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNL316010R0000
TE Internal Description
DBL160
Number of Polesu2009
1
Circuit Configurationu2009
单极
Current Rating (IEC)u2009(A)
160
Current Rating (UL)u2009(A)
160
Number of Positionsu2009
8
1SNL316010R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。