TE Connectivity 1SNL906750R0000
- 收藏
- 对比
1SNL906750R0000
2460-1SNL906750R0000
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 50 Pole, Black, Product Spacing .236 in [6 mm], ENTRELEC SNACOMPACT
1最小包装量--
1SNL906750R0000详情
TE Connectivity 1SNL906750R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009]
Product Spacingu2009
6u2009mmu2009[u2009.236u2009inu2009]
Primary Product Coloru2009
Black
Number of Polesu2009
50
Conducting Accessory Typeu2009
跳杆
TE Internal Description
LJB6-50
TE Internal #
1SNL906750R0000
1SNL906750R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。