TE Connectivity 20007180-01
- 收藏
- 对比
20007180-01
2460-20007180-01
无类别的
--
大陆
立即发货

Accelerometers SingleAxis,6000g 830M1 Accelerometer
1最小包装量--
20007180-01详情
TE Connectivity 20007180-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
straight
Cable use
Networks
Type A
USB 2.0 connector A
Version
Adapter
Type B
RJ45 socket
No. of A connectors
1x
Factory colour
Black
20007180-01拓展信息







哦! 它是空的。