TE Connectivity 2001-5385-02
- 收藏
- 对比
2001-5385-02
2460-2001-5385-02
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SMA ST PLG STD CBL CRMP SS
1最小包装量--
2001-5385-02详情
TE Connectivity 2001-5385-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
铍铜
Part # Aliases
1050598-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Buchanan
RoHS
Details
Cable Types
RG-405 Semi-Rigid/2.16
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
50 Ohms
产品类别
RF Connectors / Coaxial Connectors
本体饰面
Passivated
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMA
2001-5385-02拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。